Hayward Flow Control Basket Strainers SB Series

Description
SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features PVC, CPVC, GFPP and Eastar Ergonomic Hand-Removable Cover In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases NSF / ANSI 61 Listed Options Stainless Steel, Monel®, Hastelloy®, and Titanium Strainer Baskets Pressure Differential Gauge and Switch Baskets Available with Perforated or Mesh Liners Materials PVC Cell Class 12454 per ASTM D1784 CPVC Cell Class 23447 per ASTM D1784 GFPP Cell Class 85580 per ASTM D4101 Eastar FPM and EPDM O-Ring Seals
Datasheet
Description
SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features PVC, CPVC, GFPP and Eastar Ergonomic Hand-Removable Cover In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases NSF / ANSI 61 Listed Options Stainless Steel, Monel®, Hastelloy®, and Titanium Strainer Baskets Pressure Differential Gauge and Switch Baskets Available with Perforated or Mesh Liners Materials PVC Cell Class 12454 per ASTM D1784 CPVC Cell Class 23447 per ASTM D1784 GFPP Cell Class 85580 per ASTM D4101 Eastar FPM and EPDM O-Ring Seals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basket Strainers - SB Series - Hayward Flow Control
Clemmons, NC, USA
Basket Strainers
SB Series
Basket Strainers SB Series
SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features PVC, CPVC, GFPP and Eastar Ergonomic Hand-Removable Cover In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases NSF / ANSI 61 Listed Options Stainless Steel, Monel®, Hastelloy®, and Titanium Strainer Baskets Pressure Differential Gauge and Switch Baskets Available with Perforated or Mesh Liners Materials PVC Cell Class 12454 per ASTM D1784 CPVC Cell Class 23447 per ASTM D1784 GFPP Cell Class 85580 per ASTM D4101 Eastar FPM and EPDM O-Ring Seals

SB Series Simplex Basket Strainers

Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory.

Key Features

  • PVC, CPVC, GFPP and Eastar
  • Ergonomic Hand-Removable Cover
  • In-Line or Loop Connections
  • External Cover Threads
  • Integral Flat Mounting Bases
  • NSF / ANSI 61 Listed

Options

  • Stainless Steel, Monel®, Hastelloy®, and Titanium Strainer Baskets
  • Pressure Differential Gauge and Switch
  • Baskets Available with Perforated or Mesh Liners

Materials

  • PVC Cell Class 12454 per ASTM D1784
  • CPVC Cell Class 23447 per ASTM D1784
  • GFPP Cell Class 85580 per ASTM D4101
  • Eastar
  • FPM and EPDM O-Ring Seals
Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Strainers
Product Number SB Series
Product Name Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Chemical; Food Processing; Lab; Water
Media Liquid
Pressure Rating 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4582124 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Bronze
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Conical / Temporary Strainer -  - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
View Details