Status Instruments, Inc. RTD DIN Rail Transmitter SEM1605P

Description
INTRODUCTION The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605P and your computer and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605P does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE RTD TRANSMITTER • Pt100, Cu100, Cu53, Ni100, Ni120 • 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • USER TRIM OUTPUT • SIMPLE CONFIGURATION VIA USB PORT
Datasheet
Description
INTRODUCTION The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605P and your computer and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605P does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE RTD TRANSMITTER • Pt100, Cu100, Cu53, Ni100, Ni120 • 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • USER TRIM OUTPUT • SIMPLE CONFIGURATION VIA USB PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD DIN Rail Transmitter - SEM1605P - Status Instruments, Inc.
Somerset, NJ, United States
RTD DIN Rail Transmitter
SEM1605P
RTD DIN Rail Transmitter SEM1605P
INTRODUCTION The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All temperature ranges are linear to temperature. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605P and your computer and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605P does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE RTD TRANSMITTER • Pt100, Cu100, Cu53, Ni100, Ni120 • 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • USER TRIM OUTPUT • SIMPLE CONFIGURATION VIA USB PORT

INTRODUCTION

The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All temperature ranges are linear to temperature.

Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1605P and your computer and your PC. Our FREE configuration software, will guide you through any changes you wish to make. To further help save time, the SEM1605P does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC.

• COST EFFECTIVE RTD TRANSMITTER
• Pt100, Cu100, Cu53, Ni100, Ni120
• 4 to 20mA LOOP POWERED OUTPUT
• CALIBRATE AGAINST LIVE INPUT VALUE
• USER TRIM OUTPUT
• SIMPLE CONFIGURATION VIA USB PORT

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category RTD Temperature Transmitters
Product Number SEM1605P
Product Name RTD DIN Rail Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 10 to 30VDC
Unlock Full Specs
to access all available technical data