Broken finger switches with teflon hinge.
Switching point with an inclination of α = 12° ±3° at the top of the switch, measured in the air.
| elobau U.S., Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 205KS12D |
| Product Name | Broken Finger Float Switch |
| Device Classification | Sensor Only |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |
| Output Options | AnalogVoltage (optional feature); AnalogCurrent (optional feature) |