elobau U.S., Inc. Ultrasonic Fuel Level Sensor 2UF1.....01.A00

Description
Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design + Suitable for diesel and bio-diesel Application areas: This ultrasonic fuel level sensor with a 4-hole flange is frequently used to monitor diesel fuel in agricultural and construction machinery. Thanks to the compact design of the housing, as well as the 3-pin AMP plug, easy integration in vehicles is ensured. This level sensor is also superbly suited for stationary utilisation for the monitoring of diesel.
Description
Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design + Suitable for diesel and bio-diesel Application areas: This ultrasonic fuel level sensor with a 4-hole flange is frequently used to monitor diesel fuel in agricultural and construction machinery. Thanks to the compact design of the housing, as well as the 3-pin AMP plug, easy integration in vehicles is ensured. This level sensor is also superbly suited for stationary utilisation for the monitoring of diesel.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Fuel Level Sensor - 2UF1.....01.A00 - elobau U.S., Inc.
Waukegan, IL, USA
Ultrasonic Fuel Level Sensor
2UF1.....01.A00
Ultrasonic Fuel Level Sensor 2UF1.....01.A00
Your benefits at a glance: + Non-contact level measurement + Wear-free level measurement + For extreme operating temperature ranges from -40° to +105°C + Analogue output signal + Space-saving design + Suitable for diesel and bio-diesel Application areas: This ultrasonic fuel level sensor with a 4-hole flange is frequently used to monitor diesel fuel in agricultural and construction machinery. Thanks to the compact design of the housing, as well as the 3-pin AMP plug, easy integration in vehicles is ensured. This level sensor is also superbly suited for stationary utilisation for the monitoring of diesel.

Your benefits at a glance:

+ Non-contact level measurement
+ Wear-free level measurement
+ For extreme operating temperature ranges from -40° to +105°C
+ Analogue output signal
+ Space-saving design
+ Suitable for diesel and bio-diesel

Application areas:

This ultrasonic fuel level sensor with a 4-hole flange is frequently used to monitor diesel fuel in agricultural and construction machinery. Thanks to the compact design of the housing, as well as the 3-pin AMP plug, easy integration in vehicles is ensured. This level sensor is also superbly suited for stationary utilisation for the monitoring of diesel.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Level Sensors
Product Number 2UF1.....01.A00
Product Name Ultrasonic Fuel Level Sensor
Device Classification Sensor Only
Measuring Range 3.35 to 47.24 inch (85 to 1200 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details