Oil-Rite Corp. Standard Aluminum Liquid Level Gage, 6” Centerline, Back Mount 1/2"-20 With Nuts B3540-10600BB1W

Description
Standard Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. The mounting bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Standard Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. The mounting bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Standard Aluminum Liquid Level Gage, 6” Centerline, Back Mount 1/2
Manitowoc, WI, United States
Standard Aluminum Liquid Level Gage, 6” Centerline, Back Mount 1/2"-20 With Nuts
B3540-10600BB1W
Standard Aluminum Liquid Level Gage, 6” Centerline, Back Mount 1/2"-20 With Nuts B3540-10600BB1W
Standard Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. The mounting bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Standard Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application.

This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the hollow top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 aluminum bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. The mounting bolts should be torqued to 90 in-lbs.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3540-10600BB1W
Product Name Standard Aluminum Liquid Level Gage, 6” Centerline, Back Mount 1/2"-20 With Nuts
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details