Oil-Rite Corp. Two Stage Liquid Level Switch in Housing B2369-1

Description
Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The lower switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 1/4”, and spirits is 2 7/16”. There is 2 3/8” of travel between the lower switch activation point and the upper switch activation point. The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the 1/2” female NPT top outlet. When the liquid in the reservoir recedes to the low level or reaches the high level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The total height of the housing is 8 5/8”. The distance between center of the inlet and outlet is 6 5/8”. There are (2) 3/8”-24 threaded mounting holes. This unit tolerates up to 125 PSI and temperatures up to 170° F. For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC
Description
Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The lower switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 1/4”, and spirits is 2 7/16”. There is 2 3/8” of travel between the lower switch activation point and the upper switch activation point. The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the 1/2” female NPT top outlet. When the liquid in the reservoir recedes to the low level or reaches the high level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The total height of the housing is 8 5/8”. The distance between center of the inlet and outlet is 6 5/8”. There are (2) 3/8”-24 threaded mounting holes. This unit tolerates up to 125 PSI and temperatures up to 170° F. For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC

Suppliers

Company
Product
Description
Supplier Links
Two Stage Liquid Level Switch in Housing - B2369-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Two Stage Liquid Level Switch in Housing
B2369-1
Two Stage Liquid Level Switch in Housing B2369-1
Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The lower switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 1/4”, and spirits is 2 7/16”. There is 2 3/8” of travel between the lower switch activation point and the upper switch activation point. The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the 1/2” female NPT top outlet. When the liquid in the reservoir recedes to the low level or reaches the high level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The total height of the housing is 8 5/8”. The distance between center of the inlet and outlet is 6 5/8”. There are (2) 3/8”-24 threaded mounting holes. This unit tolerates up to 125 PSI and temperatures up to 170° F. For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC

Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications.

This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The lower switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 1/4”, and spirits is 2 7/16”. There is 2 3/8” of travel between the lower switch activation point and the upper switch activation point.

The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the 1/2” female NPT top outlet. When the liquid in the reservoir recedes to the low level or reaches the high level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe.

The total height of the housing is 8 5/8”. The distance between center of the inlet and outlet is 6 5/8”. There are (2) 3/8”-24 threaded mounting holes. This unit tolerates up to 125 PSI and temperatures up to 170° F.

For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows:

120VAC

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B2369-1
Product Name Two Stage Liquid Level Switch in Housing
Maximum Operating Pressure 125 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details