Oil-Rite Corp. Single Stage Liquid Level Switch in Housing, Normally Closed B2364-2

Description
Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The stainless steel switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 ¼”, and spirits is 2 7/16”. The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the ½” female NPT top outlet. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally closed design means the contacts open with the descending liquid level. The distance between centers of the mounting holes is 4 3/8". This unit tolerates up to 125 PSI and temperatures up to 170° F. The overall height of the unit is 6 3/8." The largest diameter of the unit is 3 3/8". For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC
Description
Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The stainless steel switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 ¼”, and spirits is 2 7/16”. The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the ½” female NPT top outlet. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally closed design means the contacts open with the descending liquid level. The distance between centers of the mounting holes is 4 3/8". This unit tolerates up to 125 PSI and temperatures up to 170° F. The overall height of the unit is 6 3/8." The largest diameter of the unit is 3 3/8". For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC

Suppliers

Company
Product
Description
Supplier Links
Single Stage Liquid Level Switch in Housing, Normally Closed - B2364-2 - Oil-Rite Corp.
Manitowoc, WI, United States
Single Stage Liquid Level Switch in Housing, Normally Closed
B2364-2
Single Stage Liquid Level Switch in Housing, Normally Closed B2364-2
Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The stainless steel switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 ¼”, and spirits is 2 7/16”. The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the ½” female NPT top outlet. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally closed design means the contacts open with the descending liquid level. The distance between centers of the mounting holes is 4 3/8". This unit tolerates up to 125 PSI and temperatures up to 170° F. The overall height of the unit is 6 3/8." The largest diameter of the unit is 3 3/8". For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC

Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications.

This Liquid Level Switch is housed in a clear acrylic reservoir with aluminum alloy end plates and Buna-N seals. The unit is mounted on the outside of the reservoir. The stainless steel switch inside the housing should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the center of the lower 1/2” female NPT inlet. The low level actuation point for water is 2 5/32”, oil is 2 ¼”, and spirits is 2 7/16”.

The bottom inlet is connected to the reservoir, and the unit is vented into the reservoir’s air supply with the ½” female NPT top outlet. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally closed design means the contacts open with the descending liquid level.

The distance between centers of the mounting holes is 4 3/8". This unit tolerates up to 125 PSI and temperatures up to 170° F. The overall height of the unit is 6 3/8." The largest diameter of the unit is 3 3/8".
For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows:

120VAC

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B2364-2
Product Name Single Stage Liquid Level Switch in Housing, Normally Closed
Maximum Operating Pressure 125 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300274 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Ultrasonic/Sonic
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details