Airmar Technology Corporation AT50 Airducer® Transducer 39-005-1-01

Description
AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet
Description
AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT50 Airducer® Transducer
39-005-1-01
AT50 Airducer® Transducer 39-005-1-01
AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation

AT50 Airducer® Transducer

Applications

  • Level measurement
  • Open channel flow
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-005-1-01
Product Name AT50 Airducer® Transducer
Device Classification Sensor Only
Measuring Range 11.81 to 591 inch (300 to 15000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details