Airmar Technology Corporation AT225 Airducer® Transducer 39-009-1-01

Description
AT225 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Flow Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Optional circuit board mounting pins
Description
AT225 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Flow Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Optional circuit board mounting pins
Datasheet
Datasheet Summary
Powered by GS/AI

The AT225 Airducer® Transducer from Airmar Technology Corporation operates at a best frequency of 228 kHz, with a minimum transmit sensitivity of 101 dB re 1µPa/V at 1 m and a minimum receive sensitivity of -180 dB re 1V/µPa. It features a sensing range from 8 cm to 2.5 m, with a typical range of 10 cm to 1.5 m. The transducer has a beamwidth of 15° and can handle a maximum driving voltage of 500 Vpp at a 2% duty cycle. Constructed from glass-filled polyester with a glass-reinforced epoxy acoustic window, the AT225 is designed for rugged environments and operates within a temperature range of -40°C to 90°C. Weighing only 4 g, it is suitable for various applications including level measurement, automation control, proximity detection, obstacle avoidance, robotics, and flow measurement. The transducer is available in a standard 2-wire version, with optional circuit board mounting pins.

Datasheet Summary
Powered by GS/AI

The AT225 Airducer® Transducer from Airmar Technology Corporation operates at a best frequency of 228 kHz, with a minimum transmit sensitivity of 101 dB re 1µPa/V at 1 m and a minimum receive sensitivity of -180 dB re 1V/µPa. It features a sensing range from 8 cm to 2.5 m, with a typical range of 10 cm to 1.5 m. The transducer has a beamwidth of 15° and can handle a maximum driving voltage of 500 Vpp at a 2% duty cycle. Constructed from glass-filled polyester with a glass-reinforced epoxy acoustic window, the AT225 is designed for rugged environments and operates within a temperature range of -40°C to 90°C. Weighing only 4 g, it is suitable for various applications including level measurement, automation control, proximity detection, obstacle avoidance, robotics, and flow measurement. The transducer is available in a standard 2-wire version, with optional circuit board mounting pins.

Suppliers

Company
Product
Description
Supplier Links
AT225 Airducer® Transducer - 39-009-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT225 Airducer® Transducer
39-009-1-01
AT225 Airducer® Transducer 39-009-1-01
AT225 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Flow Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Optional circuit board mounting pins

AT225 Airducer® Transducer

Applications

  • Level measurement
  • Automation control
  • Proximity
  • Obstacle avoidance
  • Robotics
  • Flow

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • Optional circuit board mounting pins
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-009-1-01
Product Name AT225 Airducer® Transducer
Device Classification Sensor Only
Measuring Range 3.15 to 98.43 inch (80 to 2500 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details