Airmar Technology Corporation ARK120-THD Airducer® Transducer 39-117-0-01

Description
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve
Datasheet
Description
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK120-THD Airducer® Transducer - 39-117-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK120-THD Airducer® Transducer
39-117-0-01
ARK120-THD Airducer® Transducer 39-117-0-01
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve

ARK120-THD Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Threaded design allows for installation in various applications
  • Standard internal shielding
  • 8 mm M3 PCB standoffs

Options

  • Nut—1.5" BSP thread
  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • 12 mm extension sleeve
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-117-0-01
Product Name ARK120-THD Airducer® Transducer
Device Classification Sensor Only
Measuring Range 5.91 to 197 inch (150 to 5000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 255-70530 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
View Details
Level Sensors - 1936760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details