Airmar Technology Corporation AR30 Airducer® Ultrasonic Transducer 39-028-0-01

Description
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet
Description
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR30 Airducer® Ultrasonic Transducer
39-028-0-01
AR30 Airducer® Ultrasonic Transducer 39-028-0-01
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments

AR30 Airducer® Transducer

Applications

  • Level measurement
  • Proximity
  • Obstacle avoidance
  • Traffic control

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Cylinder housing available with mounting cap kit
  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • 10 KΩ thermistors for temperature compensation
  • Available in PVDF housing for use in chemically aggressive environments
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-028-0-01
Product Name AR30 Airducer® Ultrasonic Transducer
Device Classification Sensor Only
Measuring Range 23.62 to 1181 inch (600 to 30000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 20014494-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 1936760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details