Airmar Technology Corporation AT75 Airducer® Transducer 39-017-1-01

Description
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet
Description
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT75 Airducer® Transducer - 39-017-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT75 Airducer® Transducer
39-017-1-01
AT75 Airducer® Transducer 39-017-1-01
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation

AT75 Airducer® Transducer

Applications

  • Level measurement
  • Open channel flow
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • AR style with threaded cap available
  • Complete assembly or kit versions
  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-017-1-01
Product Name AT75 Airducer® Transducer
Device Classification Sensor Only
Measuring Range 7.87 to 394 inch (200 to 10000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details