Airmar Technology Corporation ARK75-THD Airducer® Transducer 39-115-0-01

Description
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads
Datasheet
Description
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK75-THD Airducer® Transducer - 39-115-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK75-THD Airducer® Transducer
39-115-0-01
ARK75-THD Airducer® Transducer 39-115-0-01
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads

ARK75-THD Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Flow monitoring

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Threaded design allows for installation in various applications
  • Standard internal shielding
  • 8 mm M3 PCP standoffs

Options

  • Nut—1.5" BSP thread
  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors temperature compensation
  • 12 mm extension sleeve
  • Mounting caps available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-115-0-01
Product Name ARK75-THD Airducer® Transducer
Device Classification Sensor Only
Measuring Range 7.87 to 394 inch (200 to 10000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details