Airmar Technology Corporation ARK41 Airducer® Ultrasonic Transducer 39-046-0-01

Description
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads
Datasheet
Description
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK41 Airducer® Ultrasonic Transducer - 39-046-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK41 Airducer® Ultrasonic Transducer
39-046-0-01
ARK41 Airducer® Ultrasonic Transducer 39-046-0-01
ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation Mounting caps available in BSP, NPT, or M32 threads

ARK41 Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Flow monitoring

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • Mounting caps available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-046-0-01
Product Name ARK41 Airducer® Ultrasonic Transducer
Device Classification Sensor Only
Measuring Range 11.81 to 787 inch (300 to 20000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300254 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details