Airmar Technology Corporation ARK50-THD Airducer® Transducer 39-094-0-01

Description
ARK50-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—2" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve Mounting cap available in BSP, NPT, or M32 threads
Datasheet
Description
ARK50-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—2" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve Mounting cap available in BSP, NPT, or M32 threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK50-THD Airducer® Transducer - 39-094-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK50-THD Airducer® Transducer
39-094-0-01
ARK50-THD Airducer® Transducer 39-094-0-01
ARK50-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—2" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve Mounting cap available in BSP, NPT, or M32 threads

ARK50-THD Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Flow monitoring

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Threaded design allows for installation in various applications
  • Standard internal shielding
  • 8 mm M3 PCB standoffs

Options

  • Nut—2" BSP thread
  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • 12 mm extension sleeve
  • Mounting cap available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Level Sensors
Product Number 39-094-0-01
Product Name ARK50-THD Airducer® Transducer
Device Classification Sensor Only
Measuring Range 11.81 to 591 inch (300 to 15000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Unlock Full Specs
to access all available technical data