Sanyou Electrical Appliances, Inc. Power Relay SLC-S-112DB

Description
High switching capacity up to 30A Sealed types available Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Description
High switching capacity up to 30A Sealed types available Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Datasheet
Datasheet Summary
Powered by GS/AI

The SLC-S-112DB is a miniature high-power relay with Form B contacts, rated for 20A at 250VAC resistive switching and 275VA pilot duty at 240VAC. It has a 0.90W coil operating at 12VDC with a nominal current of 75mA and a coil resistance of 160Ω. The relay features silver alloy contacts, a dielectric strength of 2,500VAC between coil and contact (4,000VAC available), and an operate time of 15ms max. It complies with UL, C-UL, TUV, and VDE safety standards and is available in sealed type. The unit weighs approximately 31.0g and measures 22.6×15.8×14.8mm, with flat quick-connect terminals. Operating temperature ranges from -40°C to +105°C.

Datasheet Summary
Powered by GS/AI

The SLC-S-112DB is a miniature high-power relay with Form B contacts, rated for 20A at 250VAC resistive switching and 275VA pilot duty at 240VAC. It has a 0.90W coil operating at 12VDC with a nominal current of 75mA and a coil resistance of 160Ω. The relay features silver alloy contacts, a dielectric strength of 2,500VAC between coil and contact (4,000VAC available), and an operate time of 15ms max. It complies with UL, C-UL, TUV, and VDE safety standards and is available in sealed type. The unit weighs approximately 31.0g and measures 22.6×15.8×14.8mm, with flat quick-connect terminals. Operating temperature ranges from -40°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SLC-S-112DB - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SLC-S-112DB
Power Relay SLC-S-112DB
High switching capacity up to 30A Sealed types available Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
  • High switching capacity up to 30A
  • Sealed types available

Typical Application

  • Automotive
  • Air conditioner
  • Heating & ventilation.
  • Home appliances
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SLC-S-112DB
Product Name Power Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2868573 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details