Sanyou Electrical Appliances, Inc. Power Relay SLI-S-105D

Description
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Description
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Datasheet
Datasheet Summary
Powered by GS/AI

The SLI-S-105D is a miniature, single-pole power relay with a 0.90W coil operating at 5V DC, designed for switching up to 30A at 250VAC in Form A configuration. It features silver alloy contacts, a 2500VAC coil-to-contact dielectric strength (with 4000VAC available), and a sealed type option. The relay measures approximately 28.0g in weight and operates within a temperature range of -40°C to +105°C. It meets safety standards including UL, C-UL, TUV, and VDE. Its dimensions, mounting style, and terminal configuration are consistent with the SLI-series outline, featuring flat quick-connect terminals and a flux-proof construction. Endurance is rated at 100,000 electrical cycles at 600 operations per hour.

Datasheet Summary
Powered by GS/AI

The SLI-S-105D is a miniature, single-pole power relay with a 0.90W coil operating at 5V DC, designed for switching up to 30A at 250VAC in Form A configuration. It features silver alloy contacts, a 2500VAC coil-to-contact dielectric strength (with 4000VAC available), and a sealed type option. The relay measures approximately 28.0g in weight and operates within a temperature range of -40°C to +105°C. It meets safety standards including UL, C-UL, TUV, and VDE. Its dimensions, mounting style, and terminal configuration are consistent with the SLI-series outline, featuring flat quick-connect terminals and a flux-proof construction. Endurance is rated at 100,000 electrical cycles at 600 operations per hour.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SLI-S-105D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SLI-S-105D
Power Relay SLI-S-105D
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
  • High switching capacity-30A for 1 Form A.
  • 2 contact arrangements-1 From A or 1 From C.
  • Sealed types available.

Typical Application

  • Automotive
  • Air conditioner
  • Heating & ventilation.
  • Home appliances
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SLI-S-105D
Product Name Power Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 788-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers