Sanyou Electrical Appliances, Inc. Power Relay SLI-S-124D

Description
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Description
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Datasheet
Datasheet Summary
Powered by GS/AI

The SLI-S series is a miniature power relay with a 0.90W coil, available in Form A, Form B, or Form C contact configurations. It supports switching up to 30A at 250VAC for Form A, with a dielectric strength of up to 4000VAC between coil and contacts. The relay is sealed type, meets IEC60335-1 and IEC60079-15 standards, and is approved by UL, C-UL, TUV, and VDE. It operates in ambient temperatures from -40℃ to +105℃, weighs approximately 28.0g, and features flat quick-connect terminals. Mechanical endurance is 10,000,000 cycles, and electrical endurance is 100,000 cycles at 600 ops/h. The part number SLI-S-124D corresponds to the 12VDC, 0.90W variant within this series.

Datasheet Summary
Powered by GS/AI

The SLI-S series is a miniature power relay with a 0.90W coil, available in Form A, Form B, or Form C contact configurations. It supports switching up to 30A at 250VAC for Form A, with a dielectric strength of up to 4000VAC between coil and contacts. The relay is sealed type, meets IEC60335-1 and IEC60079-15 standards, and is approved by UL, C-UL, TUV, and VDE. It operates in ambient temperatures from -40℃ to +105℃, weighs approximately 28.0g, and features flat quick-connect terminals. Mechanical endurance is 10,000,000 cycles, and electrical endurance is 100,000 cycles at 600 ops/h. The part number SLI-S-124D corresponds to the 12VDC, 0.90W variant within this series.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SLI-S-124D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SLI-S-124D
Power Relay SLI-S-124D
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
  • High switching capacity-30A for 1 Form A.
  • 2 contact arrangements-1 From A or 1 From C.
  • Sealed types available.

Typical Application

  • Automotive
  • Air conditioner
  • Heating & ventilation.
  • Home appliances
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SLI-S-124D
Product Name Power Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 1792947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details