Sanyou Electrical Appliances, Inc. Power Relay SLI-S-112D

Description
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Description
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
Datasheet
Datasheet Summary
Powered by GS/AI

The SLI-S-112D Power Relay from Sanyou Electrical Appliances, Inc. is a miniature relay designed for high switching capabilities, rated at 30A for Form A configurations. It supports multiple contact arrangements, including Form A, Form B, and Form C. The relay is available in sealed types and meets various safety standards, including UL, C-UL, TUV, and CQC certifications. The relay operates within a temperature range of -40°C to +105°C and has a maximum switching voltage of 250VAC. It features a dielectric strength of 4000VAC and a surge voltage rating of 6000V. The coil operates at various nominal voltages, with a nominal power consumption of 0.90W. The relay is suitable for applications in automotive, air conditioning, heating, ventilation, and home appliances, making it a versatile choice for engineers seeking reliable switching solutions.

Datasheet Summary
Powered by GS/AI

The SLI-S-112D Power Relay from Sanyou Electrical Appliances, Inc. is a miniature relay designed for high switching capabilities, rated at 30A for Form A configurations. It supports multiple contact arrangements, including Form A, Form B, and Form C. The relay is available in sealed types and meets various safety standards, including UL, C-UL, TUV, and CQC certifications. The relay operates within a temperature range of -40°C to +105°C and has a maximum switching voltage of 250VAC. It features a dielectric strength of 4000VAC and a surge voltage rating of 6000V. The coil operates at various nominal voltages, with a nominal power consumption of 0.90W. The relay is suitable for applications in automotive, air conditioning, heating, ventilation, and home appliances, making it a versatile choice for engineers seeking reliable switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SLI-S-112D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SLI-S-112D
Power Relay SLI-S-112D
High switching capacity-30A for 1 Form A. 2 contact arrangements-1 From A or 1 From C. Sealed types available. Typical Application Automotive Air conditioner Heating & ventilation. Home appliances
  • High switching capacity-30A for 1 Form A.
  • 2 contact arrangements-1 From A or 1 From C.
  • Sealed types available.

Typical Application

  • Automotive
  • Air conditioner
  • Heating & ventilation.
  • Home appliances
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SLI-S-112D
Product Name Power Relay
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1372114 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details