Aratas America LLC Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 18
Product Name Notes
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Load voltage: 200 V
General-purpose MOSFET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 350 V or 400 V
Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup...
The highest class load current of MOS FET Relays realized with DIP8 package Contact form: 1a (SPST-NO) Load voltage: 60 V, 100 V, 200 V, 400 V, or 600 V...
USOP Package with Low Output Capacitance and ON Resistance Load voltage 20V
VSON Package with Low Output Capacitance and Low ON Resistance Load voltage: 20 V G3VM-21UR10: Low C × R = 2.4 pF·Ω, COFF (standard) = 0.8 pF, RON...

<< Prev Next >>