Aratas America LLC Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18
Product Name Notes
8-GHz Band Miniature DPDT High Frequency Relay for High-speed Differential Transmission Signal Switching High-frequency characteristics (insertion loss 3 dB or less at 8 GHz) Miniaturized to 11.7 × 7.9 ×
Low-profile 12.3 mm height power relay with maximum switching of 10A Low profile: 12.3 mm in height Max. switching capacity: 2,500 VA (NO) Dielectric strength: 5 kV Clearance and creepage...
Miniature and Low Height Single-pole Power Relay with 36A Switching Current Delivers high capacity switching up to 480 VAC, 36 A (G6QE-1A4 type) in a compact form Achieved 10-kV impulse...
Small-Size and Low Height Power Relay for Switching 55 A Capable of high-capacity switching with a contact rating of 480 VAC, 55 A despite its small size (L 30.5 x...
Surface Mount Relay with a Small Size and Low Profile for Space Saving on Circuit Board Subminiature model as small as 5.2 (H) × 6.5 (W) × 10 (L) mm...
Surface-mounting, 1-GHz-Band/ 3-GHz-Band, Miniature, DPDT, High-frequency Relay Superior high-frequency characteristics (at 1 GHz), such as an isolation of 20 dB min. between contacts of the same polarity of 30 dB...
Ultra-compact and Slim DPDT Relay 5.7 mm width Slim body supports high-density mounting. (width 5.7 mm x length 10.6 mm x height 9 mm). Compared to our smallest class of...
Ultra-thin SPST-NO Flat Relay with space-saving design Dimensions of 7.0 (W) × 10.6 (L) × 4.5 mm (H) (SMD) or 4.1 mm (H) (TH) represent a reduction of approximately 20%...

<< Prev Next >>