Aratas America LLC Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| High Capacity and High Dielectric Strength Miniature Relay with Fully Sealed Construction in 5 A (8 A) SPST-NO(1a), SPST-NO+SPST-NC(1a1b ), DPST-NO(2a), DPST-NC(2b) Types P6B model for connecting sockets are available. | |
| Miniature High Capacity Relays with SPST-NO 10A and SPST-NO + SPST-NC 8A SPST-NO 10A and SPST-NO + SPST-NC 8A for power switching and output that satisfy the needs for space-saving. | |
| Slim, Miniature Relay, Capable of Relaying Programmable Controller and Temperature Controller Outputs Reduced board space, ideal for high-density mounting (45%. (6.5 mm (W) × 17.5 mm (L) × 12.5 mm... | |
| SPST Slim Power Relay for 5 A switching Slim 5-mm width and miniature size. (20 × 5.08 × 12.5 mm) High switching capability 5 A (250 VAC and 30 VDC),... |
| << Prev | Next >> |