Aratas America LLC Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| A Lineup of Compact VSONs with a Mounting Area of 3.55 mm² MOS FET Relays with Low Output Capacitance and Low ON Resistance Load voltage: 40 V or 50 V... | |
| Compact S-VSON(L) package MOSFET Relays with Low Output Capacitance and Low ON Resistance Note: The actual product is marked differently from the image shown here. A compact L2.0 × W1.45... | |
| G3VM-41GR5(TR) | |
| G3VM-41GR6(TR) | |
| G3VM-81GR1(TR) | |
| G3VM-81GR1 | |
| General-purpose MOS FET Relays in SOP 4-pin packages for a wide range of applications Contact form: 1a (SPST-NO) or 1b (SPST-NC) Load voltage: 60 V | |
| General-purpose MOS FET Relays in DIP packages Package: DIP 4-pin or DIP 6-pin Contact form: 1b (SPST-NC) Load voltage: 350 V | |
| MOS FET Relays in DIP 8-pin packages with multiple contact pairs for a wide range of circuits Contact form: 2b (DPST-NC), 1a1b (SPST-NO/SPST-NC) Load voltage: 350 V | |
| MOS FET Relays in SOP 4-pin packages for high load voltages Load voltage: 600 V | |
| MOS FET Relays in SSOP packages for high load voltages Load voltage: 60 V, 80 V, or 100 V | |
| Small DIP4 package with Dielectric Strength of 5,000 VAC between I/O Load voltage 40V/60V/200V/350V/40 0V/600V High-temperature type which can withstand temperatures up to 110°C is added to the product lineup... | |
| USOP Package with Low Output Capacitance and ON Resistance Load voltage 40V/50V | |
| USOP Package with High Load voltage Load voltage 60V/75V/80V/100V | |
| VSON Package with High Load voltage Load voltage: 60 V, 80 V, or 100 V G3VM-61UR1: Low C × R = 7 pF·Ω, COFF (standard) = 0.7 pF, R... |
| << Prev | Next >> |