Aratas America LLC Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 18
Product Name Notes
General-purpose, Low-cost, Two-pole Relays for Signal Circults General-purpose DIL terminal layout. Wide switching power of 10 μA to 2 A. Fully-sealed type Relays standardized with bifurcated crossbar contacts. Highly reliable...
High Capacity and High Dielectric Strength Miniature Relay with Fully Sealed Construction in 5 A (8 A) SPST-NO(1a), SPST-NO+SPST-NC(1a1b ), DPST-NO(2a), DPST-NC(2b) Types P6B model for connecting sockets are available.
Ultra-miniature, Highly Sensitive SPDT Relay for Signal Circuits Ultra-miniature at 12.5 × 7.5 × 10 mm (L × W × H). Wide switching power of 1 mA to 1 A.
World's Standard Model G6A! Resistant to electromagnetic interference, enables high-density mounting. Impulse withstand voltage of 1,500V meets FCC requirements. Gold-clad twin-contacts provide short contact bounce in addition to its high...

<< Prev Next >>