Lingto Electronic Limited Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 63
Product Name Notes
18M FULL TERNARY IPC
18M QDR NSE
372 EBGA 35X35MM
784 FCBGA+HS 29X29MM
784 FCBGA+HS 35X35
784 FCBGA+HS 35X35MM
8103607 - OT PLD, 30NS
8103608 - OT PLD, 25NS
81036082 - OT PLD, 25NS
8103610 - OT PLD, 30NS
9M TERNARY AMCC IIPC
9M TERNARY IP-COPROCESSOR
9MB QDR IIPC
A1020B-2PL84IX40
A1280A-CQ172M
FPGA, 547 CLBS, 2000 GATES
IC FPGA 104 I/O 132CPGA
IC FPGA 104 I/O 144QFP
IC FPGA 104 I/O 176TQFP
IC FPGA 125 I/O 160QFP
IC FPGA 140 I/O 172CQFP
IC FPGA 140 I/O 176CPGA
IC FPGA 175 I/O 208RQFP
IC FPGA 228 I/O 256CQFP
IC FPGA 228 I/O 257CPGA
IC FPGA 228 I/O 313BGA
IC FPGA 34 I/O 44PLCC
IC FPGA 432 I/O 1517FBGA
IC FPGA 57 I/O 100QFP
IC FPGA 57 I/O 68PLCC
IC FPGA 57 I/O 80VQFP
IC FPGA 57 I/O 84CPGA
IC FPGA 600 I/O 1760FBGA
IC FPGA 600 I/O 1760HBGA
IC FPGA 69 I/O 100QFP
IC FPGA 69 I/O 80VQFP
IC FPGA 69 I/O 84CPGA
IC FPGA 69 I/O 84CQFP
IC FPGA 69 I/O 84PLCC
IC FPGA 696 I/O 1517HBGA
IC FPGA 72 I/O 84PLCC
IC FPGA 83 I/O 100QFP
IC FPGA 840 I/O 1932FBGA
IC FPGA STRATIX V GX FLIP CHIP
OT PLD, 25NS, PAL-TYPE, TTL
OT PLD, 40NS, PAL-TYPE, TTL
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4AM STANDARD HIGH-SPEED PA
TIBPAL20R4-20M HIGH-PERFORMANCE

<< Prev Next >>