S.I. Tech, Inc. Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
0 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
0 to 115.2 Kbps asynchronous, RS-485 half duplex operation
0 to 19.2 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
0 to 56 Kbps asynchronous half duplex operation
0 to 56 Kbps asynchronous, RS-485 half duplex operation
0.3 to 57.6 Kbps asynchronous operation on fiber optic cable simplex or duplex operation
50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
50 to 115.2 Kbps asynchronous, simplex or full duplex operation
Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order No Regeneration Powered by S.I.Tech #2164 Power Supply Multimode or single mode option Status indicators Single fiber...
Asynchronous, RS-485 half duplex operation, BACNet Bus
Asynchronous, RS-485 half duplex operation
Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of...
CAN Bus to Fiber Optic Modem. The following CAN Bus (Controller Area Network) to Fiber Media Converter is available from S.I. Tech. CAN Bus is commonly used in various vehicles,...
Concurrent, fully-independent RS232, RS422, and RS485 communication channel over a one duplex fiber optic cable (data is multiplexed over fiber link)
Connects to any PC with USB port use S.I.Tech #7105 USB Cable
Custom designed for IBM RS/6000 Unit connected to an IBM or Async concentrator (RS-485 to RS-232 Cluster controller-128 users)
Fiber ports repeat data through the 2128 and drop/insert data on the RS-485 port. The RS-485 port inserts data onto both fiber ports and gets data dropped from either fiber...
Fiber ports repeat data through the 2140 and drop/insert data on the RS-422/485 port. The RS-422/485 port inserts data onto both fiber ports and drops data from both fiber ports.
Fiber ports repeat data through the 2228 and drop/insert data on the RS-485 port. The RS-485 port inserts data onto both fiber ports and gets data dropped from either fiber...
Full duplex synchronous DC to 9.6 Kbps, asynchronous DC to 19.2 Kbps with control signals
Full duplex synchronous DC to 9.6 Kbps/asynchronous DC to 19.2 Kbps with control signals
High Speed TTL to Fiber Optic Transmitter/Receiver
Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic...
Model 2509 is a miniature fiber optic transmitter that attaches directly to a CCTV camera. Power can come from the camera or an optional power supply. (Model 2121) The Mini...
Models 2237-T and 2237-R provide one-way stereo audio over a single fiber Typical applications include paging systems, music distribution, and control with audio tones. The 2237-T has 1/8" (3.5mm) microphone...
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables...
S.I. Tech model 2109 is a mini optical Multidrop Bit-Driver . The upstream and downstream fiber ports repeat data through the 2109 multidrop and drop/insert data on the RS-232 port.
S.I. Tech Model 2856 is designed to convert TTL data to a light signal so that information can be transmitted over fiber optics. At the remote end, another 2856 will...
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST...
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting...
S.I.Tech 2187/2188 USB media converter pair extends the range of USB 3.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting...
S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing...
S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45...
S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter...
S.I.Tech Model 2004 optical, synchronous, simplex or full duplex Bit-Driver can be used for in-house process control or in-plant interconnection of a wide variety of EDP equipment. It has switch...
S.I.TECH MODEL 2856 - 4R - SM 4 CHANNEL TTL TO FIBER BIT-DRIVER
Supports Johnson Controls Systems - N2 Bus and Bacnet at speeds up to 56 Kbps
The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud...
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to...
The S.I.Tech 3160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 3160's are completely transparent to...
The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square...
The S.I.Tech Model 2813 ON-OFF fiber optic link contains a fiber optic transmitter that generates a 10 KHz optical square wave. The 2813 fibe optic receiver detects a 10 KHz...
The S.I.Tech Model 2857 is designed for high speed RS-422 data communication using fiber. This system uses 4 wire RS-422.
The S.I.Tech Model 2859 is designed for high speed RS-422 data communication using fiber. This system uses triax connectors for interfacing to high speed network. The model 2859 provides 2...
The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network.
The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power,...
Up to 115 Kbps asynchronous operation on fiber optic cable, half duplex operation
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking 2 control signals
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking
Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
Operation Mode: CCTV video - color or black and white System Bandwidth: 10 Hz to 15 MHz Transmitter Input Impedance: 75 ohms, BNC bulkhead jack Input Voltage: 1 Volt rms...
Operation Mode: CCTV Video/Audio/Data Video Format: NTSC or PAL Transmitter Input Impedance: 75 ohms bulkhead jack Composite: BNC S-Video: Mini-DIN Component: RCA Style Input Voltage: 0.5 to 1.6 Vpk-pk Linearity:...
Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL...
Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission...
Stand Alone 75 Ohm BNC Female Multimode Standard Video to Fiber Receiver System Bandwidth is 10Hz to 15MHz