S.I. Tech, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order No Regeneration Powered by S.I.Tech #2164 Power Supply Multimode or single mode option Status indicators Single fiber... | |
| S.I. Tech model 2139 is a mini multidrop optical Bit-Driver that contains three fiber ports. The upstream and downstream fiber ports repeat data through the 2139 multidrop and drop/insert data... | |
| S.I.T ech 2082 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10... | |
| S.I.Tech 2062 is designed to be used as a repeater on fiber optic networks. This repeater extends the distance of fiber optic Arcnet, Ethernet, Token Ring, TTL or T1/E1 links... | |
| S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3,... | |
| S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted,... | |
| S.I.Tech 9024 is a 4 to 24 transmissive star that allows distribution of optical signals to up to 24 workstations in a clustered environment. | |
| The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or... | |
| Unmanaged 3 port (2 optical & 1 electrical) 10/100 Mbps switch |