S.I. Tech, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3,... | |
| S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted,... | |
| The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or... |