S.I. Tech, Inc. TTL FiberOptic Transmitter Receiver Pair 2817 T/R

Description
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
Request a Quote
Description
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2817-T/R is a TTL to fiber optic transmitter/receiver pair designed for digital signal transmission over fiber optic cable. It features a BNC connector for TTL input/output, supports data rates up to 20 Mbps, and operates with an input power of 8 to 15 VDC. The device uses an LED optical transmitter with an 820 nm wavelength and ST optical connectors, with a minimum receiver sensitivity of 3 microwatts (BER ≤ 10⁻⁹). Operating distance reaches up to 6500 ft (2 km) with multimode fiber or 10 km with single-mode fiber. The unit measures 5.125" × 2.125" × 1.0" (13.00 × 5.40 × 2.54 cm) and complies with FCC Class A, Part 15 standards. Operating temperature ranges from 0°C to 50°C.

Datasheet Summary
Powered by GS/AI

The 2817-T/R is a TTL to fiber optic transmitter/receiver pair designed for digital signal transmission over fiber optic cable. It features a BNC connector for TTL input/output, supports data rates up to 20 Mbps, and operates with an input power of 8 to 15 VDC. The device uses an LED optical transmitter with an 820 nm wavelength and ST optical connectors, with a minimum receiver sensitivity of 3 microwatts (BER ≤ 10⁻⁹). Operating distance reaches up to 6500 ft (2 km) with multimode fiber or 10 km with single-mode fiber. The unit measures 5.125" × 2.125" × 1.0" (13.00 × 5.40 × 2.54 cm) and complies with FCC Class A, Part 15 standards. Operating temperature ranges from 0°C to 50°C.

Suppliers

Company
Product
Description
Supplier Links
TTL FiberOptic Transmitter Receiver Pair - 2817 T/R - S.I. Tech, Inc.
Batavia, IL, United States
TTL FiberOptic Transmitter Receiver Pair
2817 T/R
TTL FiberOptic Transmitter Receiver Pair 2817 T/R
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2817 T/R
Product Name TTL FiberOptic Transmitter Receiver Pair
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

RS422 Optical Rugged Bit Driver® - 2561 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Fiber Optic Audio Link Dedicated Listen - 2237 R - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS 485 Pt-Pt Optical Bit-Driver® - 2110 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details