S.I. Tech, Inc. Datasheets for Network Repeaters and Extenders

Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more

Product Name Notes
Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order No Regeneration Powered by S.I.Tech #2164 Power Supply Multimode or single mode option Status indicators Single fiber...
S.I. Tech model 2139 is a mini multidrop optical Bit-Driver that contains three fiber ports. The upstream and downstream fiber ports repeat data through the 2139 multidrop and drop/insert data...
S.I.T ech 2082 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10...
S.I.Tech 2062 is designed to be used as a repeater on fiber optic networks. This repeater extends the distance of fiber optic Arcnet, Ethernet, Token Ring, TTL or T1/E1 links...