Patton Electronics Co. Datasheets for Network Repeaters and Extenders
Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more
| Product Name | Notes |
|---|---|
| Features High Speed Extension—Achieve speeds up to 5.7 Mbps. Auto-rate Selection—Just plug the units in and automatically realize the maximum possible rate. Or, select the ideal user-configurable rate... | |
| Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice... | |
| EnviroNET™ T1/E1 Transport Extenders are the ideal choice for users who need to extend their T1/E1 connections to locations where environmental elements cannot be controlled. EnviroNET T1/E1 Transport Extenders extend... | |
| Features & Benefits Completely Passive Device Connect 3 PCs to One Modem DTE Pins 2, 4 and 20 are Isolated to the Modem Port; All Other Pins are Passed Straight... | |
| Model 3092 iDSL Digital Cross Connect is the efficient, rack-mountable solution for ILECs/PTTs who are expanding their access services via iDSL dedicated links. The Model 3092 combines iDSL ports for... | |
| Patton's CopperLink-T™ Model 2113 & 2115 T1/E1 Extenders are the perfect choice for enterprises, integrators, and service providers needing to extend T1 and E1 circuits beyond their typical reach while... | |
| The CopperLink Model 2172 Ultra-High-Speed Ethernet Extender leverages existing copper infrastructure to deliver high-speed Ethernet extension. Providing data rates up to 50 Mbps in each direction for an aggregated full-duplex... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The CopperLink™ Model 2110 doubles Ethernet distance limitations of 328 feet (100 meters). Multiple Model 2110 Ethernet Boosters can be placed in-line to further extend both Ethernet and PoE up... | |
| The Model 2150 offers one of the most efficient, reliable, and cost effective solutions for connecting peered 10/100Base-T Ethernet LANs; reaching remote PCs and equipment; or delivering last-mile ISP services-all... | |
| The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model... | |
| The Patton Model 1173 IP Network Camera Extender enables streaming video rates of up to 50 Mbps over ordinary phone grade twisted pair. Unlike wireless, wire-line extension provides a secure... | |
| The Patton Model 2151 Multi-Rate CopperLink Ethernet Extender enables the utilization of existing copper infrastructure for high speed Ethernet extensions at data rates up to 15 Mbps. The 2151 includes... | |
| The Patton Model 2157R simplifies network extension by utilizing pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used... | |
| The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect... | |
| There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up... | |
| When you have a remote location that needs connection to your LAN, think about the Patton model 2156 LAN extender. With a simple set of plug-and-play extenders, you can make... |