Patton Electronics Co. Ethernet Extender CopperLink™ Model 2160 Series

Description
The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model 2160 series of auto-rate Ethernet Extenders open the door to low-cost and easy set-up LAN extension. The LAN Extenders are easy to use and take advantage of existing copper twisted-pair infrastructure to connect LANs at high speed and over long distances. There are three models available in the 2160 series, including the flagship Model 2162 that utilizes 1 to 4 pair of voice grade wires enabling maximum transmission speeds of 22.8 Mbps at a distance of 1.6 miles (2.6km). Also available is the Model 2161 (4 wire)—11.4 at 1.6 miles (2.6 km), and the Model 2160—5.7 Mbps at 1.6 miles (2.6 km). Maximum distance achieved with all CopperLink 2160 models is 4.1 miles (6.6 km).
Description
The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model 2160 series of auto-rate Ethernet Extenders open the door to low-cost and easy set-up LAN extension. The LAN Extenders are easy to use and take advantage of existing copper twisted-pair infrastructure to connect LANs at high speed and over long distances. There are three models available in the 2160 series, including the flagship Model 2162 that utilizes 1 to 4 pair of voice grade wires enabling maximum transmission speeds of 22.8 Mbps at a distance of 1.6 miles (2.6km). Also available is the Model 2161 (4 wire)—11.4 at 1.6 miles (2.6 km), and the Model 2160—5.7 Mbps at 1.6 miles (2.6 km). Maximum distance achieved with all CopperLink 2160 models is 4.1 miles (6.6 km).

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender - CopperLink™ Model 2160 Series - Patton Electronics Co.
Gaithersburg, MD, USA
The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model 2160 series of auto-rate Ethernet Extenders open the door to low-cost and easy set-up LAN extension. The LAN Extenders are easy to use and take advantage of existing copper twisted-pair infrastructure to connect LANs at high speed and over long distances. There are three models available in the 2160 series, including the flagship Model 2162 that utilizes 1 to 4 pair of voice grade wires enabling maximum transmission speeds of 22.8 Mbps at a distance of 1.6 miles (2.6km). Also available is the Model 2161 (4 wire)—11.4 at 1.6 miles (2.6 km), and the Model 2160—5.7 Mbps at 1.6 miles (2.6 km). Maximum distance achieved with all CopperLink 2160 models is 4.1 miles (6.6 km).

The Patton CopperLink Model 2160 Series simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure. LAN extension doesn’t have to be expensive or difficult. Patton’s Model 2160 series of auto-rate Ethernet Extenders open the door to low-cost and easy set-up LAN extension. The LAN Extenders are easy to use and take advantage of existing copper twisted-pair infrastructure to connect LANs at high speed and over long distances.
There are three models available in the 2160 series, including the flagship Model 2162 that utilizes 1 to 4 pair of voice grade wires enabling maximum transmission speeds of 22.8 Mbps at a distance of 1.6 miles (2.6km). Also available is the Model 2161 (4 wire)—11.4 at 1.6 miles (2.6 km), and the Model 2160—5.7 Mbps at 1.6 miles (2.6 km). Maximum distance achieved with all CopperLink 2160 models is 4.1 miles (6.6 km).

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number CopperLink™ Model 2160 Series
Product Name Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30510120-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details