Patton Electronics Co. E1 Extender CopperLink™ 2113A

Description
Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice and Data Extension—The E1 Extender operates in clear channel mode allowing the transparent passing of voice and data. Plug and Play—Plug the 2113A in and the link comes up in seconds. The line interface is even polarity insensitive, making it easier to get running. Line Tests—V.52 511/511E Pattern Generator with Remote Digital Loopback (RDL); Local Analog Loopback (LAL). Front Panel Status Indicators—Front panel LEDs provide users with quick feedback on unit operation. Overview Patton’s Model 2113A E1 Extender is the perfect choice for enterprises, integrators, and service providers needing to extend E1 circuits beyond their typical reach while conserving the number of wire pairs used. With the CopperLink™ 2113A extender, zero configuration is required. They operate in clear-channel mode, thereby facilitating the transparent extension of data and voice bearing circuits. The two active pins on the RJ connector are polarity insensitive, so you don’t even need to worry about which wire you connect on the line interface. Simply take them out of the box, put them on either side of the dry copper pair, connect your E1 device and the circuit will light up immediately! The Model 2113A extends E1 circuits to 16,100 feet (4,900 meters, nearly 5 km). The 2113A requires only two wires (one pair) to extend the TDM circuits, thereby conserving and minimizing the copper plant resources used. For these reasons, the CopperLink™ 2113A extender is the ideal solution for most popular applications such as E1 backhaul from a remote site, E1 relocation, E1 extension across a campus or between buildings, and last-mile TDM delivery.
Description
Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice and Data Extension—The E1 Extender operates in clear channel mode allowing the transparent passing of voice and data. Plug and Play—Plug the 2113A in and the link comes up in seconds. The line interface is even polarity insensitive, making it easier to get running. Line Tests—V.52 511/511E Pattern Generator with Remote Digital Loopback (RDL); Local Analog Loopback (LAL). Front Panel Status Indicators—Front panel LEDs provide users with quick feedback on unit operation. Overview Patton’s Model 2113A E1 Extender is the perfect choice for enterprises, integrators, and service providers needing to extend E1 circuits beyond their typical reach while conserving the number of wire pairs used. With the CopperLink™ 2113A extender, zero configuration is required. They operate in clear-channel mode, thereby facilitating the transparent extension of data and voice bearing circuits. The two active pins on the RJ connector are polarity insensitive, so you don’t even need to worry about which wire you connect on the line interface. Simply take them out of the box, put them on either side of the dry copper pair, connect your E1 device and the circuit will light up immediately! The Model 2113A extends E1 circuits to 16,100 feet (4,900 meters, nearly 5 km). The 2113A requires only two wires (one pair) to extend the TDM circuits, thereby conserving and minimizing the copper plant resources used. For these reasons, the CopperLink™ 2113A extender is the ideal solution for most popular applications such as E1 backhaul from a remote site, E1 relocation, E1 extension across a campus or between buildings, and last-mile TDM delivery.

Suppliers

Company
Product
Description
Supplier Links
E1 Extender - CopperLink™ 2113A - Patton Electronics Co.
Gaithersburg, MD, USA
Features Triple the Distance—Extend E1s to nearly 5 km over one pair of wires. Half the Wires—The E1 extender only needs one pair of wires to operate. Voice and Data Extension—The E1 Extender operates in clear channel mode allowing the transparent passing of voice and data. Plug and Play—Plug the 2113A in and the link comes up in seconds. The line interface is even polarity insensitive, making it easier to get running. Line Tests—V.52 511/511E Pattern Generator with Remote Digital Loopback (RDL); Local Analog Loopback (LAL). Front Panel Status Indicators—Front panel LEDs provide users with quick feedback on unit operation. Overview Patton’s Model 2113A E1 Extender is the perfect choice for enterprises, integrators, and service providers needing to extend E1 circuits beyond their typical reach while conserving the number of wire pairs used. With the CopperLink™ 2113A extender, zero configuration is required. They operate in clear-channel mode, thereby facilitating the transparent extension of data and voice bearing circuits. The two active pins on the RJ connector are polarity insensitive, so you don’t even need to worry about which wire you connect on the line interface. Simply take them out of the box, put them on either side of the dry copper pair, connect your E1 device and the circuit will light up immediately! The Model 2113A extends E1 circuits to 16,100 feet (4,900 meters, nearly 5 km). The 2113A requires only two wires (one pair) to extend the TDM circuits, thereby conserving and minimizing the copper plant resources used. For these reasons, the CopperLink™ 2113A extender is the ideal solution for most popular applications such as E1 backhaul from a remote site, E1 relocation, E1 extension across a campus or between buildings, and last-mile TDM delivery.

Features

  • Triple the Distance—Extend E1s to nearly 5 km over one pair of wires.
  • Half the Wires—The E1 extender only needs one pair of wires to operate.
  • Voice and Data Extension—The E1 Extender operates in clear channel mode allowing the transparent passing of voice and data.
  • Plug and Play—Plug the 2113A in and the link comes up in seconds. The line interface is even polarity insensitive, making it easier to get running.
  • Line Tests—V.52 511/511E Pattern Generator with Remote Digital Loopback (RDL); Local Analog Loopback (LAL).
  • Front Panel Status Indicators—Front panel LEDs provide users with quick feedback on unit operation.

Overview
Patton’s Model 2113A E1 Extender is the perfect choice for enterprises, integrators, and service providers needing to extend E1 circuits beyond their typical reach while conserving the number of wire pairs used.
With the CopperLink™ 2113A extender, zero configuration is required. They operate in clear-channel mode, thereby facilitating the transparent extension of data and voice bearing circuits. The two active pins on the RJ connector are polarity insensitive, so you don’t even need to worry about which wire you connect on the line interface. Simply take them out of the box, put them on either side of the dry copper pair, connect your E1 device and the circuit will light up immediately!
The Model 2113A extends E1 circuits to 16,100 feet (4,900 meters, nearly 5 km). The 2113A requires only two wires (one pair) to extend the TDM circuits, thereby conserving and minimizing the copper plant resources used.
For these reasons, the CopperLink™ 2113A extender is the ideal solution for most popular applications such as E1 backhaul from a remote site, E1 relocation, E1 extension across a campus or between buildings, and last-mile TDM delivery.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number CopperLink™ 2113A
Product Name E1 Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch - EKI-2525M-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details