Patton Electronics Co. Datasheets for Network Multiplexers
Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block.
Network Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review... | |
| The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides... | |
| The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12,... | |
| The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order... | |
| The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to... | |
| The Model 3196RC iDSL TDM-Digital Access Concentrator, or iDSL T-DAC provides affordable first-mile access concentration for virtually any low speed network application. Leverage low cost iDSL technology to offer the... | |
| The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6... | |
| The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a... |