Patton Electronics Co. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up... | |
| The Model 2020 Series solves one of the most common problems in WAN connectivity-connect ing sync RS-232 hardware to sync V.35 hardware. And the Model 2020 series offers many different... | |
| The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084... | |
| The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest... | |
| The Patton Model 2200 token ring media filter allows IEEE 802.5 networks to operate over inexpensive UTP (Type 3) cable. Normally, 802.5 networks must use expensive Type 1 cable because... | |
| The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to... | |
| The Patton Model 3088FR NTU combines the latest advances in high-speed DSL technology—G.SHDSL—w ith a potent Frame Relay and ATM core facilitating seamless connection of legacy Frame Relay devices to... |