Patton Electronics Co. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and... | |
| Features VoIP Transcoding—Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access—Fiber SFP, G.SHDSL and X.21. IP Routing—RIP v1/v2, VRRP,... | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed IP routing, the Model 3201 DiamondLink is perfect for bandwidth intensive applications such as LAN-to-LAN networking, multimedia services, and e-commerce transactions. Based... | |
| Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity,... | |
| Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard,... | |
| Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is... | |
| PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth... | |
| The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication... | |
| The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers... | |
| The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with... | |
| The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use... | |
| The Model 2620 Dual-Port E1 Router is designed to be a versatile access router supporting both drop and insert E1 applications as well as IP data applications for additional WAN... | |
| The Model 2884 Series T1/E1 Channelized Gigabit Routers are a family of multi-media routers that terminate up to 124 PPP channels as well as perform Layer 2 bonding of T1/E1... | |
| The Model 6081RC is an access router and VLAN aggregator for the ForeFront AIS that is optimized to process traffic from multiple channelized T1/E1 and DSL interfaces. The EdgeRoute converts... | |
| The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and... | |
| The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL... | |
| The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame... | |
| The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to... | |
| The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of... | |
| The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine... | |
| Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all... |