The Patton CopperLink,Ñ¢ Model 2150 Ethernet Extender enables the extension of Ethernet networks beyond the standard 328 ft (100 m) limitation, allowing for distances up to 5,000 ft (1.5 km) at a full-duplex speed of 10 Mbps. It utilizes a single twisted-pair of voice-grade wire, making it a cost-effective solution for connecting remote PCs, equipment, or delivering last-mile ISP services. This model features dual auto-sensing 10/100Base-T Ethernet ports with shielded RJ-45 jacks, facilitating easy connections to Ethernet hubs, switches, or network-enabled devices. The device supports transparent LAN bridging and higher layer protocols, including 802.1Q VLAN tagging, ensuring compatibility with existing network configurations. Installation is straightforward with Plug & Play operation, and the unit is equipped with front panel indicators for monitoring operational status. The Model 2150 is suitable for various environments, including educational facilities, office buildings, and industrial complexes, and operates within a temperature range of 32,Äì104°F (0,Äì40°C) with humidity levels up to 90%.
The Model 2150 offers one of the most efficient, reliable, and cost effective solutions for connecting peered 10/100Base-T Ethernet LANs; reaching remote PCs and equipment; or delivering last-mile ISP services-all at 10 Mbps!
| Patton Electronics Co. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | CopperLink Model 2150 |
| Product Name | Ethernet Extender |
| Network Equipment | Repeater |