Patton Electronics Co. Datasheets for Channel Service Units (CSU) and Data Service Units (DSU)
Channel service units (CSU) and data service units (DSU) are digital interface devices that connect end user data communications equipment to digital access lines. They also provide framing of sub-64 kbps customer access channels onto higher rate data circuits.
Channel Service Units (CSU) and Data Service Units (DSU): Learn more
| Product Name | Notes |
|---|---|
| Digital communication doesn't have to be expensive - in fact, our DigiLink II™ will save you money! Operating at line speeds of 56 Kbps, the DigiLink II™ cuts down your... | |
| Patton's brand new DigiLink III™ takes all the features of the DigiLink I™ and II and wraps them into one incredible package. Designed to support both switched and dedicated lines,... | |
| The NetLink Model 2710RC Series are T1/FT1 CSU/DSUs that provide high-speed WAN connectivity in a rack card package. Patton's 2U (8.9-cm) redundant AC/DC rack chassis accepts up to 16 rack... | |
| The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an... | |
| The Patton Model 2400 MicroLink supports both 64 kbps Clear Channel and 56 kbps DDS sync communication over two twisted pair. Available with either an M/34 (V.35) or DB-25 (RS-232)... | |
| The Patton Model 2450 MiniLink gives you what you'd never expect in a package this small and affordable -- a high quality DDS CSU/DSU! The Model 2450 supports 56 kbps... | |
| The Patton Model 2500 DigiLink I™ packs all the advantages of a state-of-the-art CSU/DSU into one compact, affordable package. Specifically designed to work with dedicated lines, the DigiLink I™ offers... | |
| The Patton Model 2530 DigiLink V™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate... | |
| The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured... | |
| The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured... |