Patton Electronics Co. Datasheets for Gender Changers
Gender changers are devices that change the end of a cable into another type, allowing two cable assemblies with the same or different genders to mate.
Gender Changers: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Model 11—DB-25 to RJ-11/RJ-12 Model 12—DB-25 to RJ-45 Model 13—DB-25 to Dual RJ-11 Model 15—DB-15 to RJ-11/RJ-45 Model 16—DB-9 to RJ-11/RJ-45 Extremely thin, Only .75 inch Available... | |
| Features & Benefits Printed circuit-board construction All 15 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end | |
| Features & Benefits Printed circuit-board construction All 25 pins are wired straight thru Captive screws/saddle washers on one end, hex nuts/locking hardware on the other end Special hardware available | |
| This unit is identical to our Model 8 except that all the connections are made using individual pin jacks and 24 gauge, solid-wire jumpers. Any RS-232C wiring arrangement can be... | |
| Use a regular, straight cable and our Model 8 Cable Adapter to make it into any Special cable you need. We include a pressure-sensitive label where you can mark your... | |
| We have both male and female models to connect mismatched cables and other devices. All 9 pins are wired straight through using Printed Circuit Board construction. Male units are supplied... |