Patton Electronics Co. Ethernet Extender CopperLink™ Model 2155

Description
There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up to 5 miles (8 km) apart on a single copper twisted-pair without changing the data rate. Just plug them in and power them up, and they take care of the rest. Lots of LAN extenders require you to set up the rate and vary the data rate based on the distance. Not these modems-connect them up and you get the maximum rate at any distance up to their maximum reach. The 2155 LAN extenders are completely transparent to higher level protocols, like VLAN tagging, enabling these extenders to fit into almost any location where cost-effective LAN extension is needed. If there is ever a problem, the easy-to-read LEDs and built-in diagnostics make it a snap to verify operation. When you need the same connection to all your remote LANs, use the Patton 2155.
Description
There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up to 5 miles (8 km) apart on a single copper twisted-pair without changing the data rate. Just plug them in and power them up, and they take care of the rest. Lots of LAN extenders require you to set up the rate and vary the data rate based on the distance. Not these modems-connect them up and you get the maximum rate at any distance up to their maximum reach. The 2155 LAN extenders are completely transparent to higher level protocols, like VLAN tagging, enabling these extenders to fit into almost any location where cost-effective LAN extension is needed. If there is ever a problem, the easy-to-read LEDs and built-in diagnostics make it a snap to verify operation. When you need the same connection to all your remote LANs, use the Patton 2155.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Extender - CopperLink™ Model 2155 - Patton Electronics Co.
Gaithersburg, MD, USA
Ethernet Extender
CopperLink™ Model 2155
Ethernet Extender CopperLink™ Model 2155
There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up to 5 miles (8 km) apart on a single copper twisted-pair without changing the data rate. Just plug them in and power them up, and they take care of the rest. Lots of LAN extenders require you to set up the rate and vary the data rate based on the distance. Not these modems-connect them up and you get the maximum rate at any distance up to their maximum reach. The 2155 LAN extenders are completely transparent to higher level protocols, like VLAN tagging, enabling these extenders to fit into almost any location where cost-effective LAN extension is needed. If there is ever a problem, the easy-to-read LEDs and built-in diagnostics make it a snap to verify operation. When you need the same connection to all your remote LANs, use the Patton 2155.

There are many applications for long distance LAN extension that do not require ultra-high rates. The Model 2155 is perfect for just those applications. You can connect these modems up to 5 miles (8 km) apart on a single copper twisted-pair without changing the data rate. Just plug them in and power them up, and they take care of the rest. Lots of LAN extenders require you to set up the rate and vary the data rate based on the distance. Not these modems-connect them up and you get the maximum rate at any distance up to their maximum reach.
The 2155 LAN extenders are completely transparent to higher level protocols, like VLAN tagging, enabling these extenders to fit into almost any location where cost-effective LAN extension is needed. If there is ever a problem, the easy-to-read LEDs and built-in diagnostics make it a snap to verify operation. When you need the same connection to all your remote LANs, use the Patton 2155.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number CopperLink™ Model 2155
Product Name Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - BB-852-10133-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details