Patton Electronics Co. Datasheets for Line Drivers

Line drivers extend the transmission distance between terminals or computers connected along private lines or networks.
Line Drivers: Learn more

Product Name Notes
Features Async Data Rates from 1.2 to 57.6 kbps 2-Pair Distances to 2.4 Miles (3.9km)(24 AWG/.5mm @ all data rates) Passes Two Sets of Handshaking Signals: "Session Control" (DTR/DCD) and...
Features Async or Sync Operation 4-Wire Half or Full Duplex/2-Wire Half Duplex Only RS-232 Data Rates to 57.6 kbps Distances over 17 Miles (27.4 Km) Point-to-Point or Multipoint V.54 and...
Features Async or Sync Operation Data Rates of 32, 56 & 64 kbps Distances to 6 Miles (9.7Km) Tri-State LED Indicators V.54 Loopback Test Modes Built-In V.52 BER Generator/Detector Internal,...
Features Async or Sync Operation RS-232 Data Rates to 38.4 Kbps Distances to 12 Miles (19.3 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Line Equalization Internal, External...
Features Asynchronous RS-232 Operation over Two Twisted Pair Data Rates to 38,400 bps Optical Isolation Loopback Test Distances to 7 Miles (11.2 Km) on 24 AWG @ 1200 bps DCE/DTE...
Features Carrier Sense Handshaking Operates Over Coax or a Single Twisted Pair Ideal for UNIX Operating Systems Range over 5 Miles (8km) Data Rates to 19,200 bps No AC Power...
Features Data Rates from 1.2 to 19.2 kbps Distances to 10 Miles (16.1 Km) Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes...
Features Data Rates to 115.2 bps Distances to 14 Miles (22.5 Km) Available In Desktop or Rack Card Versions Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and...
Features Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required Ultra Thin...
Features Immune to Ground Loops Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables) Asynchronous Data Rates to 115.2 kbps Dual Modes (High Speed / Low Speed)...
Features Internal, External or Receive Loopback Clocks (Switch Selected) Ideal for Multipoint Configurations Data Rates to 19,200 bps Range to 11 Miles/17.7Km (19 AWG @1.2 Kbps) Carrier On or Controlled...
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG...
Features Range to 17 Miles (27.4 Km) on 19 AWG @ 1200 bps Data Rates to 19,200 bps No AC Power or Batteries Needed External DCE/DTE Switch FCC Approved-Part 15...
Features Range to 17 Miles Data Rates to 19.2 kbps Carrier Sense Handshaking No AC Power or Batteries Needed Externally Accessible DCE/DTE Switch (Model 1005) FCC Approved-Part 15 Class A...
Features Selectable Sync Data Rates from 1200 to 19,200 bps Internal, External or Receive Recover Clock (Model 1020, Internal Clock only) Transformer Isolation Optional Surge Protection (Models 1020S and 1025S)...
Features Support async, point-to-point, RS-232, communication over two twisted pairs Designed to plug into DB-9 and DB-15 interfaces (respectfully) Compatable with the Patton Model 1000 Overview The Patton Model 1009...
Features Supports data rates to 57.6 kbps Supports 10 drops in a multipoint polling environment Automatic equalization Automatic gain control Transmits and receives one control signal each way Transformer isolated...
Features Sync Data Rates of 32, 56 and 64 kbps Distances up to 6 Miles (9.7Km) V.54 and V.52 Diagnostic Modes RS-232 or V.35 (RS-530) Versions Internal, External or Receive...
Features Synchronous data rates of 32, 56 and 64 kbps Distances to 7.1 miles over two twisted pairs (see table below) Uses Frequency Shift Key (FSK) Modulation V.54 and V.52...
Features Synchronous or asynchronous operation Supports data rates up to 64.0 kbps Two-wire/half duplex or four-wire/full or half duplex V.52 & V.54 test modes Equalization Anti-streaming timer Distances up to...