Patton Electronics Co. CopperLink™ Model 2172R

Description
The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.
Description
The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.

Suppliers

Company
Product
Description
Supplier Links
CopperLink™ - Model 2172R - Patton Electronics Co.
Gaithersburg, MD, USA
CopperLink™
Model 2172R
CopperLink™ Model 2172R
The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.

The Patton Model 2172R utilizes pre-existing twisted pair infrastructure enabling twisted pair previously used for legacy systems such as TTL, RS232 and 422/485 to be used for extending or connect Ethernet devices together. With a pair of 2172R's or combined with a 2172, twisted pair can carry an extraordinary bandwidth of 100 Mbps full-duplex (50 Mbps up and downstream). Reusing the already existing infrastructure for Ethernet Networking eliminates the cost of purchasing expensive fiber and Cat5E or greater cabling. Most importantly, it completely eliminates the hassle and sometimes overwhelming expense and downtime of the cable installations. The 2172R was designed to operate in a rugged environment, with temperature ranges from -10 to 70°C, and the option for conformal coating protecting the device from condensing humidity, and operates at -10 to 80°C. The 2172R's aluminum case design allows for users to conveniently mount them either on a wall or DIN.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 2172R
Product Name CopperLink™
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details