Vulcan Electric Co. Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Cartridge Heaters are designed for use in close tolerance holes for application of a high concentration of heat. These heaters are ideal for heating solids in a limited amount of... | |
| Finned Strip Heaters are manufactured with the same one-piece welded construction as our standard Strip Heaters except that heat-dissipating fins are added to the outer sheath. The fins are specially... | |
| Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area... | |
| Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct... | |
| Vulcan Bolt Heaters are used in assembling large equipment and securing heavy apparatus to foundations. These units employ the principles of thermal expansion and contraction to expand large, hollowed-out studs... | |
| Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a... | |
| Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall... | |
| Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large... | |
| Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze... | |
| Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The... | |
| Vulcan Finned Tubular Heaters are manufactured with the same rugged construction as our standard Tubular Heaters and then a helically wound fin is attached to the outer sheath. The fins... | |
| Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog... | |
| Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned... | |
| Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the... | |
| Vulcan Preweld Heaters are specially designed units that utilize our Tubular Heater construction. They are designed as clamp-on assemblies to provide localized preheating for welding processes. Rugged mounting brackets are... | |
| Vulcan Tubular Heaters are an extremely versatile source of electric heat. These heaters operate over a wide temperature range from cryogenic levels to 1600 °F (871 °C) depending on sheath... |