Vulcan Electric Co. Circulation Heaters

Description
Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation Heaters incorporate standard Bushing and Flanged heaters for direct retrofit. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless, and nickel alloy sheath material selections for a wide range of application environments Steel and stainless steel circulation vessel construction options with compatible inlet and outlet fittings Circulation vessels sizes up to 14" pipe size and 300 pound rating General purpose, moisture resistant, and explosion resistant terminal housing options Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options Armorwall explosion resistant construction available for hazardous or abusive environments
Description
Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation Heaters incorporate standard Bushing and Flanged heaters for direct retrofit. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless, and nickel alloy sheath material selections for a wide range of application environments Steel and stainless steel circulation vessel construction options with compatible inlet and outlet fittings Circulation vessels sizes up to 14" pipe size and 300 pound rating General purpose, moisture resistant, and explosion resistant terminal housing options Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options Armorwall explosion resistant construction available for hazardous or abusive environments

Suppliers

Company
Product
Description
Supplier Links
Circulation Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Circulation Heaters
Circulation Heaters
Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation Heaters incorporate standard Bushing and Flanged heaters for direct retrofit. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless, and nickel alloy sheath material selections for a wide range of application environments Steel and stainless steel circulation vessel construction options with compatible inlet and outlet fittings Circulation vessels sizes up to 14" pipe size and 300 pound rating General purpose, moisture resistant, and explosion resistant terminal housing options Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options Armorwall explosion resistant construction available for hazardous or abusive environments

Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation Heaters incorporate standard Bushing and Flanged heaters for direct retrofit.

  • Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire
  • Steel, copper, stainless, and nickel alloy sheath material selections for a wide range of application environments
  • Steel and stainless steel circulation vessel construction options with compatible inlet and outlet fittings
  • Circulation vessels sizes up to 14" pipe size and 300 pound rating
  • General purpose, moisture resistant, and explosion resistant terminal housing options
  • Integral or remote thermostat temperature controls are available
  • Many catalog wattage, voltage, and length combinations
  • Standard and custom options
  • Armorwall explosion resistant construction available for hazardous or abusive environments
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Circulation Heaters
Heater Type Circulation Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Cast-In Circulation Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater; Circulation Heater
Sleeve (Sheath) Material Aluminum; Brass
Watt Density 35 to 45 W/in²
View Details