Vulcan Electric Co. Datasheets for Tubular Heaters
Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes.
Tubular Heaters: Learn more
| Product Name | Notes |
|---|---|
| Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a... | |
| Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The... | |
| Vulcan Finned Tubular Heaters are manufactured with the same rugged construction as our standard Tubular Heaters and then a helically wound fin is attached to the outer sheath. The fins... | |
| Vulcan Preweld Heaters are specially designed units that utilize our Tubular Heater construction. They are designed as clamp-on assemblies to provide localized preheating for welding processes. Rugged mounting brackets are... | |
| Vulcan Tubular Heaters are an extremely versatile source of electric heat. These heaters operate over a wide temperature range from cryogenic levels to 1600 °F (871 °C) depending on sheath... |