Vulcan Electric Co. Over-The-Side Heaters

Description
Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional mounting provisions. Units include heavy wall riser tube that positions the terminal housing above the liquid level. Rugged tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel and nickel alloy sheath material selections for a wide range of application environments Moisture resistant terminal housing Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments
Description
Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional mounting provisions. Units include heavy wall riser tube that positions the terminal housing above the liquid level. Rugged tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel and nickel alloy sheath material selections for a wide range of application environments Moisture resistant terminal housing Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Suppliers

Company
Product
Description
Supplier Links
Over-The-Side Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Over-The-Side Heaters
Over-The-Side Heaters
Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional mounting provisions. Units include heavy wall riser tube that positions the terminal housing above the liquid level. Rugged tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel and nickel alloy sheath material selections for a wide range of application environments Moisture resistant terminal housing Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional mounting provisions. Units include heavy wall riser tube that positions the terminal housing above the liquid level.

  • Rugged tubular heating element construction including compacted magnesium oxide and nickel chromium wire
  • Steel and nickel alloy sheath material selections for a wide range of application environments
  • Moisture resistant terminal housing
  • Integral or remote thermostat temperature controls are available
  • Many catalog wattage, voltage, and length combinations
  • Standard and custom options available
  • Armorwall explosion resistant construction available for hazardous or abusive environments
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Over-The-Side Heaters
Heater Type Immersion Heater; Over the Side Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Silicone Rubber Heaters -  - WATTCO
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature -70 to 450 F (-56.67 to 232 C)
Sleeve (Sheath) Material Rubber
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details