Vulcan Electric Co. Bottom Outlet Heaters

Description
Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a vessel without the need for additional mounting provisions. This same installation design can also be used with other Vulcan horizontal heaters. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Copper sheath material is standard, other selections are available General purpose terminal housing is provided on catalog models Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments
Description
Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a vessel without the need for additional mounting provisions. This same installation design can also be used with other Vulcan horizontal heaters. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Copper sheath material is standard, other selections are available General purpose terminal housing is provided on catalog models Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Suppliers

Company
Product
Description
Supplier Links
Bottom Outlet Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Bottom Outlet Heaters
Bottom Outlet Heaters
Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a vessel without the need for additional mounting provisions. This same installation design can also be used with other Vulcan horizontal heaters. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Copper sheath material is standard, other selections are available General purpose terminal housing is provided on catalog models Integral or remote thermostat temperature controls are available Many catalog wattage, voltage, and length combinations Standard and custom options available Armorwall explosion resistant construction available for hazardous or abusive environments

Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a vessel without the need for additional mounting provisions. This same installation design can also be used with other Vulcan horizontal heaters.

  • Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire
  • Copper sheath material is standard, other selections are available
  • General purpose terminal housing is provided on catalog models
  • Integral or remote thermostat temperature controls are available
  • Many catalog wattage, voltage, and length combinations
  • Standard and custom options available
  • Armorwall explosion resistant construction available for hazardous or abusive environments
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Bottom Outlet Heaters
Heater Type Immersion Heater; Tubular Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
EKOHEAT Induction Heater - 35/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details