Vulcan Electric Co. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Offered with and without transmitter, the Vulcan Electric Heat Trace and Surface Temperature Sensors are designed to measure the surface temperature of process pipes, tanks, vessels, and containers. These units... | |
| The Vulcan Electric Ceramic to Metal Thermocouple Feedthroughs are manufactured with premium grade thermocouple alloys or compensating materials (depending on calibration type). The utilization of specific thermocouple alloys for the... | |
| The Vulcan Electric PowerGen line of temperature sensors meet the specific operational and performance requirements for the replacement and retrofit products within a wide range of Gas Turbine, Steam Turbines,... | |
| Vulcan Electric designs and produces a wide assortment of thermocouple constructions for industrial applications. Many of these products are custom designed for a specific process requirement. We begin with our... | |
| Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use... | |
| Vulcan Electric Profile Thermocouples are high-precision temperature sensor constructions designed and manufactured primarily for the Semiconductor, Solar and LED industries. These thermocouples were engineered to address the critical process temperature... | |
| Vulcan Electric Vacuum Process Line of temperature sensors using the latest seal fitting technologies that can be designed to seal pressures ranging from vacuum up to 30,000 psi (2067 bars)... | |
| Vulcan thermocouples and thermocouple assemblies are available in many variations. Magnesium Oxide (MgO) insulated bendable metal sheath thermocouples have great advantages over the Industrial line of thermocouples that are rigid... | |
| Vulcan UHT Thermocouples are designed for extreme temperature, time and cycling. Our complete selection of thermocouple materials with superior performance characteristics and quality offer the most advanced line of temperature... |