Vulcan Electric Co. Low-Temperature Duct Heaters

Description
Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange for installation into the air duct. Over-temperature thermostats are included. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel sheath with a continuous-wound fin fully brazed and treated with a corrosion resistant finish Heavy-duty galvanized steel terminal housing with integral mounting flange Automatic reset over temperature thermostat preset at 210 °F (99 °C) Manual reset over temperature thermostat preset at 335 °F (169 °C) Tubular heating elements are replaceable Many catalog wattage, voltage, and length combinations
Description
Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange for installation into the air duct. Over-temperature thermostats are included. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel sheath with a continuous-wound fin fully brazed and treated with a corrosion resistant finish Heavy-duty galvanized steel terminal housing with integral mounting flange Automatic reset over temperature thermostat preset at 210 °F (99 °C) Manual reset over temperature thermostat preset at 335 °F (169 °C) Tubular heating elements are replaceable Many catalog wattage, voltage, and length combinations

Suppliers

Company
Product
Description
Supplier Links
Low-Temperature Duct Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Low-Temperature Duct Heaters
Low-Temperature Duct Heaters
Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange for installation into the air duct. Over-temperature thermostats are included. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel sheath with a continuous-wound fin fully brazed and treated with a corrosion resistant finish Heavy-duty galvanized steel terminal housing with integral mounting flange Automatic reset over temperature thermostat preset at 210 °F (99 °C) Manual reset over temperature thermostat preset at 335 °F (169 °C) Tubular heating elements are replaceable Many catalog wattage, voltage, and length combinations

Vulcan Low-Temperature Duct Heaters are solidly-built comfort and air process heaters designed for use where the inlet air temperature does not exceed 100 °F (38 °C). They utilize a Finned Tubular Heater construction assembled to a rugged metal terminal housing with integral mounting flange for installation into the air duct. Over-temperature thermostats are included.

  • Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire
  • Steel sheath with a continuous-wound fin fully brazed and treated with a corrosion resistant finish
  • Heavy-duty galvanized steel terminal housing with integral mounting flange
  • Automatic reset over temperature thermostat preset at 210 °F (99 °C)
  • Manual reset over temperature thermostat preset at 335 °F (169 °C)
  • Tubular heating elements are replaceable
  • Many catalog wattage, voltage, and length combinations
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Low-Temperature Duct Heaters
Heater Type ForcedAir; Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details
Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1060B(M)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details