Vulcan Electric Co. Air Process Heaters

Description
Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct work or as standalone flow-through tube exchangers. All units utilize Vulcan component heating elements or subassemblies. High Temperature Duct Heater models incorporate rugged framework and mounting flange for bolt-in mounting Nickel alloy tubular component heaters are used on all High Temperature Duct Heaters All models include a terminal housing to facilitate wiring hook-up and protection Flow-Through Models incorporate a 1-1/4" diameter stainless steel exchanger tube with stainless steel connection fittings Several wattage and voltage combinations are available
Description
Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct work or as standalone flow-through tube exchangers. All units utilize Vulcan component heating elements or subassemblies. High Temperature Duct Heater models incorporate rugged framework and mounting flange for bolt-in mounting Nickel alloy tubular component heaters are used on all High Temperature Duct Heaters All models include a terminal housing to facilitate wiring hook-up and protection Flow-Through Models incorporate a 1-1/4" diameter stainless steel exchanger tube with stainless steel connection fittings Several wattage and voltage combinations are available

Suppliers

Company
Product
Description
Supplier Links
Air Process Heaters -  - Vulcan Electric Co.
Porter, ME, USA
Air Process Heaters
Air Process Heaters
Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct work or as standalone flow-through tube exchangers. All units utilize Vulcan component heating elements or subassemblies. High Temperature Duct Heater models incorporate rugged framework and mounting flange for bolt-in mounting Nickel alloy tubular component heaters are used on all High Temperature Duct Heaters All models include a terminal housing to facilitate wiring hook-up and protection Flow-Through Models incorporate a 1-1/4" diameter stainless steel exchanger tube with stainless steel connection fittings Several wattage and voltage combinations are available

Vulcan Air Process Heaters offer flexibility for numerous air and gas applications up to 1100 °F (593 °C) depending on model. Assemblies are available for direct insertion into existing duct work or as standalone flow-through tube exchangers. All units utilize Vulcan component heating elements or subassemblies.

  • High Temperature Duct Heater models incorporate rugged framework and mounting flange for bolt-in mounting
  • Nickel alloy tubular component heaters are used on all High Temperature Duct Heaters
  • All models include a terminal housing to facilitate wiring hook-up and protection
  • Flow-Through Models incorporate a 1-1/4" diameter stainless steel exchanger tube with stainless steel connection fittings
  • Several wattage and voltage combinations are available
Supplier's Site

Technical Specifications

  Vulcan Electric Co.
Product Category Electric Heaters
Product Name Air Process Heaters
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F100661512220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.44 kW (4.91 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details